Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | RF, Coaxial |
---|---|
Kit Contents | 7Pcs of Diagonal Plier, Cable Stripper, Compression Tool, 6-in-1 Multi-Tool, Penlight, Wrench, Pouch |
Professional Coax Tool Kit, 7Pc | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.094" |
I.D. Supplied - Metric | 2.38mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | NA |
HEAT SHRINKABLE TUBING | Ideal Industries 46-602 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 46602?
Additional datasheets, footprints and schematics for 46602 are listed on our Part Details page. You can also find images and similar parts to 46602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46602 fall under?
The 46602 is listed under Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 46602 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46602 you can contact the distributor directly for product support, shipping queries etc.
Is the 46602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46602 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 46602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46602 often in real-time on the comparison pages.
What if I can't find stock of 46602?
You can fill out our help required form which you can use to request a quote for 46602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.