Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.11
|
195
in stock
|
Buy Now | |
Distrelec
from US$48.79
|
255
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$55.69
|
16
in stock
|
Buy Now | |
element14
from US$50.11
|
2
in stock
|
Buy Now | |
Farnell
from US$53.11
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$50.84
|
-
|
Buy Now | |
Avnet America
from US$33.86
|
-
|
Buy Now | |
RS Americas
from US$50.63
|
-
|
Buy Now | |
Sager
from US$36.03
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 40dBA |
Flow Rate - Imperial | 94.1cu.ft/min |
Flow Rate - Metric | 160m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | - |
Power Rating | 19W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
ebmpapst Axial Fan AC 119x119x38mm 230V 160m³/h IP20 | Distrelec |
AC ball bearing fan,119mm 152cu.m/h 230V | RS |
Fan: AC | Transfer Multisort Elektronik |
AXIAL FAN, 119X38MM, 94.1CFM, 40DBA | element14 |
Axial Fan, 119Mm, 230Vac | Newark Electronics |
AC Fan Ball Bearing 230V 19W 50Hz 2650RPM 94.2CFM 40dB Flange Mount | Avnet America |
AC Fan, 2360V, 120x120x38, 94.17CFM, 40dBA, 19W, 2650RPM, Wire Leads | ebm-papst 4656ZW | RS Americas |
AC Fans Tubeaxial Fan, 119x119x38mm, 230VAC, 106CFM, 18W, 45dBA, Ball, Lead Wires | Sager |
Where can I find additional details, specifications and documents for a 4656ZW?
Additional datasheets, footprints and schematics for 4656ZW are listed on our Part Details page. You can also find images and similar parts to 4656ZW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4656ZW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4656ZW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4656ZW fall under?
The 4656ZW is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4656ZW when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4656ZW you can contact the distributor directly for product support, shipping queries etc.
Is the 4656ZW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4656ZW have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 4656ZW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4656ZW often in real-time on the comparison pages.
What if I can't find stock of 4656ZW?
You can fill out our help required form which you can use to request a quote for 4656ZW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.