Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$18.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.21
|
190
in stock
|
Buy Now | |
RS Americas
from US$37.39
|
637
in stock
|
Buy Now | |
Sager
from US$28.46
|
622
in stock
|
Buy Now | |
Newark Electronics
from US$40.86
|
226
in stock
|
Buy Now | |
element14
from US$38.85
|
46
in stock
|
Buy Now | |
Farnell
from US$52.21
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$40.11
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$39.40
|
27
in stock
|
Buy Now | |
Distrelec
from US$53.34
|
9
in stock
|
Buy Now | |
Avnet America
from US$26.75
|
-
|
Buy Now | |
Relay Specialties
from US$18.03
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 50dBA |
Flow Rate - Imperial | 106cu.ft/min |
Flow Rate - Metric | 180m³/h |
Bearing Type | Sleeve |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 4600X Series |
Power Rating | 18W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
AC Fan, 230V, 120x120x38mm, 106CFM, 18W, 50dBA, Terminals | ebm-papst 4650X | RS Americas |
AC Fans Tubeaxial Fan, 119x119x38mm, 115VAC, 106CFM, 18W, 50dBA, Sleeve, Terminals | Sager |
Axial Fan, 119Mm, 230Vac | Newark Electronics |
AC Axial Fan, 119x38mm, 230V | RS |
AXIAL FAN, 119X38MM, 106CFM, 50DBA | element14 |
AC Fans Tubeaxial Fan 119x119x38mm 115VAC | Rapid Electronics |
ebmpapst Axial Fan AC Sleeve 119x119x38mm 230V 170m³/h | Distrelec |
AC Fan Sintec Bearing 230V 18W 50Hz/60Hz 106CFM 50dB Flange Mount | Avnet America |
AC Fan, 230V, 120x120x38mm106CFM, 18W, 50dBA, Terminals | Relay Specialties |
Where can I find additional details, specifications and documents for a 4650X?
Additional datasheets, footprints and schematics for 4650X are listed on our Part Details page. You can also find images and similar parts to 4650X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4650X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4650X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4650X fall under?
The 4650X is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4650X when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4650X you can contact the distributor directly for product support, shipping queries etc.
Is the 4650X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4650X have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, RS and element14 have stock available or on a lead time for 4650X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4650X often in real-time on the comparison pages.
What if I can't find stock of 4650X?
You can fill out our help required form which you can use to request a quote for 4650X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.