465 Mechanical Testers by Testo

TACHOMETER INFRARED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.92

Distributor Stock
Logo for Farnell
Farnell
from US$256.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$347.55
-
Buy Now
Logo for RS Americas
RS Americas
from US$59.92
-
Buy Now
Logo for element14
element14
from US$255.76
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

RPM Measuring Range 1RPM to 99999RPM
Accuracy % 0.02%
External Height 144mm
External Width 20mm
Sampling Time -
Detecting Distance Max 600mm
External Depth 58mm
Operating Temperature Min 0°C
Operating Temperature Max 50°C
Product Range -
Accuracy ± 0.02% of measured value ± 1 digit
Battery Size Code AA
External Length / Height 144mm
Height 144mm
Operating Temperature Range 0°C to +50°C
Operating Time Max 30s
Storage Temperature Max 70°C
Storage Temperature Min -20°C
Supply Voltage 3V
Weight 145g

Alternative Descriptions

Tachometer, Infrared | Newark Electronics
TACHOMETER, INFRARED | element14


465 Accessories - Miscellaneous by Crouse-Hinds

2 EMT SS CPL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

465 Connectors by ABB Group

SC 465 4SQ SURF CVR, 1.74IN DIA,1/2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Thomas & Betts | Sager

465 Connectors by Legrand

FLUOR LH FIXED TYPE SCREW TERM 10PK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 465?

Additional datasheets, footprints and schematics for 465 are listed on our Part Details page. You can also find images and similar parts to 465 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 465 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 465 fall under?

The 465 is listed under Test Equipment > Mechanical Testers > Tachometers.

Can I view similar or alternative parts?

You can view similar parts to 465 when available in the Tachometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 465 you can contact the distributor directly for product support, shipping queries etc.

Is the 465 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 465 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Carlton-Bates have stock available or on a lead time for 465.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 465 often in real-time on the comparison pages.

What if I can't find stock of 465?

You can fill out our help required form which you can use to request a quote for 465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay