Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.07
|
1,259
in stock
|
Buy Now | |
Newark Electronics
from US$6.23
|
1,259
in stock
|
Buy Now | |
Rapid Electronics
from US$5.58
|
1,259
in stock
|
Buy Now | |
Chip One Stop
from US$4.83
|
1,259
in stock
|
Buy Now | |
Farnell
from US$11.30
|
1,010
in stock
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
RS Americas
from US$7.18
|
-
|
Buy Now | |
TE Store
from US$8.87
|
-
|
Buy Now |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
Number of Power Positions | 4 |
Number of Signal Positions | 16 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Mating & Unmating Configuration | Sequencing |
Number of Positions | 20 |
Number of Rows | 4 |
Underplate Material Thickness | 3.43µm |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Noble Metal |
PCB Thickness (Recommended) | .062in, 1.58mm |
Operating Voltage | 60VDC, 60VAC, 200VAC, 200VDC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in, .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Header |
Sealable | No |
Contact Type | Pin |
Housing Type | Plug |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl R/A Hdr 2P+16S+2P |Amp Te Connectivity 4-6450330-9 | Newark Electronics |
Power to the Board MBXL R/A HDR 2P+16S+2P | Rapid Electronics |
TE Connectivity MBXL R/A HDR 2P+16S+2P Board Connector 2 | Distrelec |
BACKPLANE CONN, PLUG, 20POS, THT | Farnell |
Conn Power PL 4Power/16Signal POS Solder RA Thru-Hole 1Port | Avnet America |
MBXL R/A HDR 2P plus 16S plus 2P, Rectangular Power Connectors | TE Connectivity 4-6450330-9 | RS Americas |
Special Order: MBXL R/A HDR 2P+16S+2P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm 6.35 mm Header Plug Board-to-Board 20 | Rectangular Power Connector | Part Number: 4-6450330-9 | Internal Number: 4-6450330-9 | 2.54 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 20Contacts |
Pitch Spacing | - |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-6450330-9?
Additional datasheets, footprints and schematics for 4-6450330-9 are listed on our Part Details page. You can also find images and similar parts to 4-6450330-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-6450330-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-6450330-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-6450330-9 fall under?
The 4-6450330-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-6450330-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-6450330-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-6450330-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-6450330-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-6450330-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-6450330-9 often in real-time on the comparison pages.
What if I can't find stock of 4-6450330-9?
You can fill out our help required form which you can use to request a quote for 4-6450330-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.