Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTT0904 |
Prices starting from US$9.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.49
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$18.30
|
319
in stock
|
Buy Now | |
Distrelec
from US$12.59
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$18.28
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$18.10
|
1
in stock
|
Buy Now | |
Avnet America
from US$9.64
|
-
|
Buy Now | |
RS Americas
from US$15.65
|
-
|
Buy Now | |
element14
from US$17.03
|
-
|
Buy Now | |
Sager
from US$9.24
|
-
|
Buy Now | |
Farnell
from US$20.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | M12 x .75 |
---|---|
Seal Type | Waterproof |
Bushing Style | Threaded |
Color | Black |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off (On) |
Contact Base Material | Copper Alloy |
Contact Current Rating | 6A |
Switch Contact Plating Material | Silver |
Toggle Length | .413in, 10.5mm |
Voltage Rating | 250 V, 125 V |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Standard |
Toggle Actuation | Vertical |
Sealed | Yes |
Termination Type | Lead Wire - Hooking Type, Vertical |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-off-(on) | Distrelec |
Toggle switch DPDT On-Off(On) FT series | RS |
Toggle Switches Ftt0904=Miniature Toggle |Amp Te Connectivity 4-6437630-1 | Newark Electronics |
Switch Toggle ON OFF (ON) DPDT Round Toggle Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk | Avnet America |
Switch, Ftt0904=Miniature Toggle | TE Connectivity 4-6437630-1 | RS Americas |
TOGGLE SWITCH, DPDT, 6A, 250V | element14 |
Where can I find additional details, specifications and documents for a 4-6437630-1?
Additional datasheets, footprints and schematics for 4-6437630-1 are listed on our Part Details page. You can also find images and similar parts to 4-6437630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-6437630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-6437630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-6437630-1 fall under?
The 4-6437630-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-6437630-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-6437630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-6437630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-6437630-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for 4-6437630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-6437630-1 often in real-time on the comparison pages.
What if I can't find stock of 4-6437630-1?
You can fill out our help required form which you can use to request a quote for 4-6437630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.