Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$94.17
|
14
in stock
|
Buy Now | |
RS Americas
from US$7.58
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$91.21
|
14
in stock
|
Buy Now | |
element14
from US$11.68
|
14
in stock
|
Buy Now | |
Avnet America
from US$6.76
|
-
|
Buy Now |
Test Connector Type A | Alligator Clip |
---|---|
Test Connector Type B | Alligator Clip |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 610mm |
Lead Length - Imperial | 24" |
No. of Test Leads | 10 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 46-400?
Additional datasheets, footprints and schematics for 46-400 are listed on our Part Details page. You can also find images and similar parts to 46-400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46-400 fall under?
The 46-400 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 46-400 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46-400 you can contact the distributor directly for product support, shipping queries etc.
Is the 46-400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46-400 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 46-400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46-400 often in real-time on the comparison pages.
What if I can't find stock of 46-400?
You can fill out our help required form which you can use to request a quote for 46-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.