Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
425
in stock
|
Buy Now | |
element14
from US$0.42
|
425
in stock
|
Buy Now | |
RS Americas
from US$57.14
|
5
in stock
|
Buy Now | |
Avnet America
from US$11.02
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Light Source | Incandescent |
---|---|
Lamp Base Type | Miniature Wedge |
Input Power | - |
Input Voltage | 28V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 3 |
Average Bulb Life | 1500h |
Power Rating | 4.76W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 3 |
Average Bulb Life | 1500h |
CML T-3 1/4 WEDGE BASE LAMP | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Desoldering braid 1/10 width, 2.5mm, 50ft, 30m, NOT ESD Safe, label color Blue | MG Chemicals 464 | RS Americas |
Where can I find additional details, specifications and documents for a 464?
Additional datasheets, footprints and schematics for 464 are listed on our Part Details page. You can also find images and similar parts to 464 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 464 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 464 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 464 fall under?
The 464 is listed under Electrical & Lighting > Light Bulbs & Tubes > Speciality Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 464 when available in the Speciality Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 464 you can contact the distributor directly for product support, shipping queries etc.
Is the 464 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 464 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 464.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 464 often in real-time on the comparison pages.
What if I can't find stock of 464?
You can fill out our help required form which you can use to request a quote for 464 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.