Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$50.88
|
514
in stock
|
Buy Now | |
Chip One Stop
from US$29.90
|
514
in stock
|
Buy Now | |
TTI Europe
from US$29.33
|
214
in stock
|
Buy Now | |
Electro Enterprises
from US$28.64
|
124
in stock
|
Buy Now | |
TE Store
from US$56.08
|
66
in stock
|
Buy Now | |
element14
from US$47.35
|
41
in stock
|
Buy Now | |
Farnell
from US$46.62
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$51.02
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$44.99
|
-
|
Buy Now | |
Avnet America
from US$38.01
|
-
|
Buy Now | |
RS Americas
from US$84.84
|
-
|
Buy Now |
Boot Configuration | 1 to 3 Transition |
---|---|
I.D. Supplied - Imperial | 1.059" |
I.D. Supplied - Metric | 26.9mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.67" |
Total Length - Metric | 93.2mm |
I.D. Recovered Max - Imperial | 0.52" |
I.D. Recovered Max - Metric | 6.9mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 26.9mm |
Cable Diameter Min | 6.9mm |
Fully Shrunk Diameter | 13.2mm |
Shrink Boot Type | 1 to 3 Way |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 1.52mm |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
462A023-25-0 | TTI Europe |
462A023-25-0 Molded Part Shape: Y Shape Number of Branches & Legs: 4 Material Code: 25 Material Systems Code: 25 Adhesive Requirement: Adhesive Purchased Separately Y Shape 4 25 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 462A023-25-0 | Internal Number: 820056-000 | Alias Number: 7-1196390-0 | TE Connectivity | TE Store |
HEATSHRINK BOOT, TRANSITION, 1-3WAY | element14 |
Cable breakout | Transfer Multisort Elektronik |
3way Y shaped moulded part,23mm dia | RS |
Heat Shrink Boot, 26.9Mm, Elastomer, Blk | Newark Electronics |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Raychem, TRANSITION,1-3 CABLES, MOLDED, SIZE23,FLUID RESISTANT MODIFIED ELASTOMER | TE Connectivity 462A023-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 462A023-25-0?
Additional datasheets, footprints and schematics for 462A023-25-0 are listed on our Part Details page. You can also find images and similar parts to 462A023-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 462A023-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 462A023-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 462A023-25-0 fall under?
The 462A023-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 462A023-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 462A023-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 462A023-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 462A023-25-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Electro Enterprises and TE Store have stock available or on a lead time for 462A023-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 462A023-25-0 often in real-time on the comparison pages.
What if I can't find stock of 462A023-25-0?
You can fill out our help required form which you can use to request a quote for 462A023-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.