Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.19
|
1
in stock
|
Buy Now | |
TTI Europe
from US$21.73
|
840
in stock
|
Buy Now | |
TE Store
from US$35.22
|
62
in stock
|
Buy Now | |
Electro Enterprises
from US$29.67
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$26.72
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.72
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$24.61
|
-
|
Buy Now | |
Avnet America
from US$21.12
|
-
|
Buy Now | |
RS Americas
from US$29.93
|
-
|
Buy Now | |
element14
from US$25.64
|
-
|
Buy Now | |
Farnell
from US$25.66
|
-
|
Buy Now |
Boot Configuration | 1 to 3 Transition |
---|---|
I.D. Supplied - Imperial | 0.519" |
I.D. Supplied - Metric | 13.2mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | - |
Total Length - Metric | - |
I.D. Recovered Max - Imperial | 0.141" |
I.D. Recovered Max - Metric | 3.6mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 13.2mm |
Cable Diameter Min | 3.6mm |
Fully Shrunk Diameter | 6.6mm |
Shrink Boot Type | 1 to 3 Way |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 1.02mm |
462A011-25-0 | TTI Europe |
462A011-25-0 Molded Part Shape: Y Shape Number of Branches & Legs: 4 Material Code: 25 Material Systems Code: 25 Adhesive Requirement: Adhesive Purchased Separately Y Shape 4 25 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 462A011-25-0 | Internal Number: 820055-000 | Alias Number: 6-1196390-3 | TE Connectivity | TE Store |
6-1196390-3,820055-000 | Heilind Electronics |
3way Y shaped moulded part,11mm dia | RS |
Heatshrink Boot, Transition, 1-3Way | Newark Electronics |
Cable Accessories One to Three Cables Transition Elastomer | Avnet America |
Black Branching Cable Boot, 3 Way, Fluidresistant Elastomer, 13.2mm, 462A Series | TE Connectivity 462A011-25-0 | RS Americas |
HEATSHRINK BOOT, TRANSITION, 1-3WAY | element14 |
Where can I find additional details, specifications and documents for a 462A011-25-0?
Additional datasheets, footprints and schematics for 462A011-25-0 are listed on our Part Details page. You can also find images and similar parts to 462A011-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 462A011-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 462A011-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 462A011-25-0 fall under?
The 462A011-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 462A011-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 462A011-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 462A011-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 462A011-25-0 have stock available?
Authorised distributors including TTI Europe, TE Store, Electro Enterprises, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 462A011-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 462A011-25-0 often in real-time on the comparison pages.
What if I can't find stock of 462A011-25-0?
You can fill out our help required form which you can use to request a quote for 462A011-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.