Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
462085-000,
7-1193465-8 |
Fluid Type | Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Water |
---|---|
Shrink Ratio | 3.6:1 |
Color | Black |
Flexibility | Very Flexible |
Material | Crosslinked Fluoroelastomer |
Material Systems Code | 200 |
Cut Length | 2.5in, 63.5mm |
Expanded Inside Diameter (Min) | 2.67in, 67.82mm |
Recovered Inside Diameter (Max) | .75in, 19.05mm |
Recovered Wall Thickness (Nominal) | .15mm, .006in |
Product Source | Mexico |
Packaging Method | Piece |
Wall Type | Single |
Recovery Temperature | 175°C |
Shrink Temperature (Min) | 175°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -40 – 200°C |
Cable Accessories Heat Shrinkable Tubing Fluoroelastomer Black Piece | Avnet America |
RT-1145-OX-07-0 | TE Connectivity 462085-000 | RS Americas |
Heat Shrink Tubing & Sleeves HS-TUBE 2.67/.75 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 462085-000?
Additional datasheets, footprints and schematics for 462085-000 are listed on our Part Details page. You can also find images and similar parts to 462085-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 462085-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 462085-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 462085-000 fall under?
The 462085-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 462085-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 462085-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 462085-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 462085-000 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 462085-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 462085-000 often in real-time on the comparison pages.
What if I can't find stock of 462085-000?
You can fill out our help required form which you can use to request a quote for 462085-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.