Status: | Unknown |
---|---|
Series: | 462 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 54.9mm |
External Width - Metric | 120.6mm |
External Depth - Metric | 171.5mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.16" |
External Width - Imperial | 4.75" |
External Depth - Imperial | 6.75" |
Product Range | 462 Series |
No. of Switch Holes | - |
SVHC | No SVHC (27-Jun-2018) |
Coating | Nylon (Polyamide) |
Depth - Imperial | 4.8" |
Depth - Metric | 121mm |
Height - Imperial | 2" |
Height - Metric | 51mm |
Length / Width - Imperial | 6.8" |
Length / Width - Metric | 172mm |
Lid Depth | 5mm |
No. of Fixing Holes | 6 |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
RAL Number | 7001 |
BOX, DIECAST, NYLON COATED, GREY | element14 |
Where can I find additional details, specifications and documents for a 462-0050A?
Additional datasheets, footprints and schematics for 462-0050A are listed on our Part Details page. You can also find images and similar parts to 462-0050A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 462-0050A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 462-0050A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 462-0050A fall under?
The 462-0050A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 462-0050A when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 462-0050A you can contact the distributor directly for product support, shipping queries etc.
Is the 462-0050A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 462-0050A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 462-0050A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 462-0050A often in real-time on the comparison pages.
What if I can't find stock of 462-0050A?
You can fill out our help required form which you can use to request a quote for 462-0050A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.