Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.02
Accessory Type | Mounting Base |
---|---|
For Use With | Double Banana Jacks and Binding Posts |
Body Material | Polycarbonate |
Colour | Black |
RoHS Compliant | Yes |
DBL MIN B-JACK MTG BASE 10/PKG (BLACK) | Pomona Electronics 4619-0 | RS Americas |
DBL MIN B-JACK MTG BASE 10/PKG (BLACK) | Heilind Electronics |
Mounting Base | Newark Electronics |
MOUNTING BASE, BANANA JACK, BINDING POST | element14 |
Where can I find additional details, specifications and documents for a 4619-0?
Additional datasheets, footprints and schematics for 4619-0 are listed on our Part Details page. You can also find images and similar parts to 4619-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4619-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4619-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4619-0 fall under?
The 4619-0 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4619-0 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4619-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4619-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4619-0 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 4619-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4619-0 often in real-time on the comparison pages.
What if I can't find stock of 4619-0?
You can fill out our help required form which you can use to request a quote for 4619-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.