Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Range | 10Hz to 1kHz |
---|---|
External Height - Metric | 7.4mm |
External Width - Metric | 3mm |
External Depth - Metric | 1.84mm |
Accuracy % | 5% |
RoHS Compliant | Yes |
Meter, Vibration, 199.9M/S2, 199.9Mm/S | Newark Electronics |
Where can I find additional details, specifications and documents for a 461880?
Additional datasheets, footprints and schematics for 461880 are listed on our Part Details page. You can also find images and similar parts to 461880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 461880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 461880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 461880 fall under?
The 461880 is listed under Test & Measurement > Environmental & Mechanical Test > Vibration Meters / Testers.
Can I view similar or alternative parts?
You can view similar parts to 461880 when available in the Vibration Meters / Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 461880 you can contact the distributor directly for product support, shipping queries etc.
Is the 461880 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 461880 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 461880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 461880 often in real-time on the comparison pages.
What if I can't find stock of 461880?
You can fill out our help required form which you can use to request a quote for 461880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.