Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 121.9mm |
External Width | 336.55mm |
Board Thickness | 1.57mm |
RoHS Compliant | No |
Breadboard, Back Plate & Terminal, 3060 Tie Point | Newark Electronics |
VBORD PLUS, IBM AT,13.25"X 4.8",SMD PADS | Vector Electronics & Technology 4617-5 | RS Americas |
Where can I find additional details, specifications and documents for a 4617-5?
Additional datasheets, footprints and schematics for 4617-5 are listed on our Part Details page. You can also find images and similar parts to 4617-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4617-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4617-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4617-5 fall under?
The 4617-5 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 4617-5 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4617-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4617-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4617-5 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 4617-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4617-5 often in real-time on the comparison pages.
What if I can't find stock of 4617-5?
You can fill out our help required form which you can use to request a quote for 4617-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.