4616 Prototyping Tools & Breadboards by Vector Electronics & Technology

PCB EUROCARD, 6U, 3-HOLE PADS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$19.79
8
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.19
-
Buy Now

Specifications

Board Type PCB Eurocard, 6U, Pre-etched Pattern
Board Material Epoxy Glass Composite
Hole Diameter 1.067mm
External Height 233.43mm
External Width 160mm
Board Thickness 1.57mm
Body Material FR-4
RoHS Compliant No

Alternative Descriptions

EUROCARD,6UX160MM,3-HSP,160-PIN VME64X | Vector Electronics & Technology 4616 | RS Americas
Pcb Eurocard, 6U, 3-Hole Pads | Newark Electronics


4616 Connectors by Keystone Electronics

INSULATOR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Customer Item | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4616?

Additional datasheets, footprints and schematics for 4616 are listed on our Part Details page. You can also find images and similar parts to 4616 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4616 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4616 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4616 fall under?

The 4616 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.

Can I view similar or alternative parts?

You can view similar parts to 4616 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4616 you can contact the distributor directly for product support, shipping queries etc.

Is the 4616 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4616 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 4616.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4616 often in real-time on the comparison pages.

What if I can't find stock of 4616?

You can fill out our help required form which you can use to request a quote for 4616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay