Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,466
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
2,466
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,920
in stock
|
Buy Now | |
element14
from US$0.15
|
1,223
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
823
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance R1 | 330ohm |
---|---|
Product Range | 4600X Series |
Resistance R2 | 470ohm |
No. of Elements | 16Elements |
Network Circuit Type | Dual Terminator |
Resistor Case Style | SIP |
No. of Pins | 10Pins |
Power Rating per Element | 200mW |
Absolute Resistance Tolerance | ± 2% |
Absolute TCR | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 1.25W |
Resistance | 330ohm |
Resistance Tolerance | ± 2% |
Resistor Element Material | Thick Film |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Temperature Coefficient | ± 100ppm/°C |
Voltage Rating | 100V |
Resistance R1:330Ohm | Newark Electronics |
Resistor, Network, 330 Ohm/470 Ohm, ± 2%, 1.25 W, 16 Resistors, Dual Terminator, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor Network 10SIP 3.2W 330/470R | RS |
RESISTOR NETWORK, 330R | element14 |
330/470 OHM 10PIN 2% | TTI Europe |
Resistor, Thick Film, Networks & Arrays,10 Pins,330 Ohm/470 Ohm,2% | Bourns 4610X-104-331/471L | RS Americas |
Resistor, Network, 330 Ohm/470 Ohm, � 2%, 1.25 W, 16 Resistors, Dual Terminator, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4610X-104-331/471L?
Additional datasheets, footprints and schematics for 4610X-104-331/471L are listed on our Part Details page. You can also find images and similar parts to 4610X-104-331/471L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4610X-104-331/471L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4610X-104-331/471L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4610X-104-331/471L fall under?
The 4610X-104-331/471L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 4610X-104-331/471L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4610X-104-331/471L you can contact the distributor directly for product support, shipping queries etc.
Is the 4610X-104-331/471L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4610X-104-331/471L have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, RS and element14 have stock available or on a lead time for 4610X-104-331/471L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4610X-104-331/471L often in real-time on the comparison pages.
What if I can't find stock of 4610X-104-331/471L?
You can fill out our help required form which you can use to request a quote for 4610X-104-331/471L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.