4610M-902-103LF Capacitors by Bourns Electronics

CAPACITOR NETWORK, 0.01UF, 50V, X7R, 20%, SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Capacitor Case Style SIP
Voltage Rating 50V
No. of Elements 5 Element
Capacitor Terminals Radial Leaded
Capacitance Tolerance ± 20%
RoHS Compliant Yes

Alternative Descriptions

Capacitor Network, 0.01Uf, 50V, X7R, 20%, Sip | Newark Electronics
Cap Ceramic Network 0.01uF 50V X7R 20% SIP 5 Capacitor 125�C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4610M-902-103LF?

Additional datasheets, footprints and schematics for 4610M-902-103LF are listed on our Part Details page. You can also find images and similar parts to 4610M-902-103LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4610M-902-103LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4610M-902-103LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4610M-902-103LF fall under?

The 4610M-902-103LF is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to 4610M-902-103LF when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4610M-902-103LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4610M-902-103LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4610M-902-103LF have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 4610M-902-103LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4610M-902-103LF often in real-time on the comparison pages.

What if I can't find stock of 4610M-902-103LF?

You can fill out our help required form which you can use to request a quote for 4610M-902-103LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay