Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Backplane, 3U |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 177.8mm |
External Width | 110.49mm |
Board Thickness | 1.57mm |
Board Connector / Footprint | IEEE 961 |
RoHS Compliant | Yes |
Backplane - Std/Ieee 961 - 8 Slot | Newark Electronics |
MOTHERBOARD 8 SLOT STD | Vector Electronics & Technology 4610-8-1A | RS Americas |
Where can I find additional details, specifications and documents for a 4610-8-1A?
Additional datasheets, footprints and schematics for 4610-8-1A are listed on our Part Details page. You can also find images and similar parts to 4610-8-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4610-8-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4610-8-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4610-8-1A fall under?
The 4610-8-1A is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 4610-8-1A when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4610-8-1A you can contact the distributor directly for product support, shipping queries etc.
Is the 4610-8-1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4610-8-1A have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 4610-8-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4610-8-1A often in real-time on the comparison pages.
What if I can't find stock of 4610-8-1A?
You can fill out our help required form which you can use to request a quote for 4610-8-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.