Status: | Unknown |
---|---|
Series: | 46 Series |
RoHS: | Unknown |
Prices starting from US$6.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.51
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$19.17
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$14.60
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$13.44
|
25
in stock
|
Buy Now | |
element14
from US$10.63
|
25
in stock
|
Buy Now | |
Avnet America
from US$6.69
|
-
|
Buy Now | |
RS Americas
from US$13.40
|
-
|
Buy Now | |
Sager
from US$8.73
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 250mA |
Switch Terminals | Solder |
Product Range | 46 Series |
Pushbutton Switches PUSHBTN SWITCH | Rapid Electronics |
Switch, Pushbutton, Spdt, 250Ma, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPDT, 250mA, 220V | element14 |
Switch Push Button N.O./N.C. SPDT Round Button 0.25A 220VAC Momentary Contact Solder Panel Mount | Avnet America |
Pushbutton, SPDT - N.C., Wiping Contacts with Overtravel, 250 mA, Break Before | Grayhill 46-102 BLK | RS Americas |
Pushbutton Switches | Sager |
Where can I find additional details, specifications and documents for a 46-102 BLK?
Additional datasheets, footprints and schematics for 46-102 BLK are listed on our Part Details page. You can also find images and similar parts to 46-102 BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46-102 BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46-102 BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46-102 BLK fall under?
The 46-102 BLK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 46-102 BLK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46-102 BLK you can contact the distributor directly for product support, shipping queries etc.
Is the 46-102 BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46-102 BLK have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 46-102 BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46-102 BLK often in real-time on the comparison pages.
What if I can't find stock of 46-102 BLK?
You can fill out our help required form which you can use to request a quote for 46-102 BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.