Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.20
Board Type | PCB Card Edge Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.07mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
VECTOR 4610-2 | Rapid Electronics |
Breadboard, Back Plate & Terminal, 4560 Tie Point | Newark Electronics |
PC BOARD, EPOXY GLASS COMPOSITE, 1.57MM | element14 |
Where can I find additional details, specifications and documents for a 4610-2?
Additional datasheets, footprints and schematics for 4610-2 are listed on our Part Details page. You can also find images and similar parts to 4610-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4610-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4610-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4610-2 fall under?
The 4610-2 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 4610-2 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4610-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4610-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4610-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 4610-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4610-2 often in real-time on the comparison pages.
What if I can't find stock of 4610-2?
You can fill out our help required form which you can use to request a quote for 4610-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.