Status: | Unknown |
---|---|
Series: | 46 Series |
RoHS: | Unknown |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 250mA |
Switch Terminals | Solder |
Product Range | 46 Series |
Switch, Pushbutton, Spdt, 250Ma, 220V | Newark Electronics |
Pushbutton Switch SPDT Standard Panel Mount, Rear | Future Electronics |
Switch Push Button N.O./N.C. SPDT Round Button 0.25A 220VAC Momentary Contact Solder Panel Mount | Avnet America |
Pushbutton, SPDT - N.C., Wiping Contacts with Overtravel, 250 mA, Break Before | Grayhill 46-101 RED | RS Americas |
Pushbutton Switches | Sager |
SWITCH, PUSHBUTTON, SPDT, 250mA, 220V | Farnell |
Where can I find additional details, specifications and documents for a 46-101 RED?
Additional datasheets, footprints and schematics for 46-101 RED are listed on our Part Details page. You can also find images and similar parts to 46-101 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46-101 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46-101 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46-101 RED fall under?
The 46-101 RED is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 46-101 RED when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46-101 RED you can contact the distributor directly for product support, shipping queries etc.
Is the 46-101 RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46-101 RED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 46-101 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46-101 RED often in real-time on the comparison pages.
What if I can't find stock of 46-101 RED?
You can fill out our help required form which you can use to request a quote for 46-101 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.