Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Card Edge, Holes Only, No Clad |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
RoHS Compliant | No |
Pcb Plugboard, 28/56 @0.125"card Edge, 3-Hole Pads | Newark Electronics |
Protoboard, Perforated, Grid 0.1X0.1",Board 6.5"LX4.5"WX0.062"T, Hole-Dia 0.042" | Vector Electronics & Technology 4610-1 | RS Americas |
Where can I find additional details, specifications and documents for a 4610-1?
Additional datasheets, footprints and schematics for 4610-1 are listed on our Part Details page. You can also find images and similar parts to 4610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4610-1 fall under?
The 4610-1 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 4610-1 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4610-1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 4610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4610-1 often in real-time on the comparison pages.
What if I can't find stock of 4610-1?
You can fill out our help required form which you can use to request a quote for 4610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.