Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$59.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$124.75
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$88.59
|
236
in stock
|
Buy Now | |
Chip One Stop
from US$64.10
|
236
in stock
|
Buy Now | |
RS Americas
from US$106.77
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$73.53
|
25
in stock
|
Buy Now | |
element14
from US$89.04
|
25
in stock
|
Buy Now | |
Avnet America
from US$59.14
|
-
|
Buy Now | |
Sager
from US$75.51
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 105.9cu.ft/min |
Flow Rate - Metric | 3m³/min |
Noise Rating | 45dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
AC Fans Tubeaxial Fan 120x38mm 115VAC 29.5CFM | Rapid Electronics |
AC Fan, 115V, 120x120x 38mm, 29.5CFM, 45dBA, 3100RPM, Terminals | ebm-papst 4606ZWU-879 | RS Americas |
Ac Fan, Axial, 119Mm X 119Mm X 38Mm, 115Vac | Newark Electronics |
AC Fan Ball 115V 18W 3100RPM 105.9CFM 45dB Flange | Avnet America |
AC Fans Tubeaxial Fan, 120x38mm, 115VAC, 29.5CFM, 45dB, 3100RPM, Terminals, IP65 Rated | Sager |
Where can I find additional details, specifications and documents for a 4606ZWU-879?
Additional datasheets, footprints and schematics for 4606ZWU-879 are listed on our Part Details page. You can also find images and similar parts to 4606ZWU-879 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4606ZWU-879 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4606ZWU-879 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4606ZWU-879 fall under?
The 4606ZWU-879 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4606ZWU-879 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4606ZWU-879 you can contact the distributor directly for product support, shipping queries etc.
Is the 4606ZWU-879 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4606ZWU-879 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 4606ZWU-879.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4606ZWU-879 often in real-time on the comparison pages.
What if I can't find stock of 4606ZWU-879?
You can fill out our help required form which you can use to request a quote for 4606ZWU-879 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.