Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.12
|
53
in stock
|
Buy Now | |
RS Americas
from US$69.81
|
583
in stock
|
Buy Now | |
Sager
from US$66.80
|
119
in stock
|
Buy Now | |
element14
from US$73.51
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$77.28
|
110
in stock
|
Buy Now | |
Farnell
from US$81.96
|
110
in stock
|
Buy Now | |
Distrelec
from US$80.97
|
8
in stock
|
Buy Now | |
Avnet America
from US$52.29
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 45dBA |
Flow Rate - Imperial | 105.9cu.ft/min |
Flow Rate - Metric | 2.667m³/min |
Bearing Type | Ball |
AC Fan, 115V, 120x120x38mm, 105.9CFM, 18W, Terminals, 3-wire sensor output | ebm-papst 4606ZH | RS Americas |
AC Fans AC Tubeaxial Fan, 115VAC, 18W, 105.9CFM, 45dBA | Sager |
AXIAL FAN,119MM, 115VAC,105.9CFM, 45dBA | element14 |
Axial Fan,119Mm, 115Vac,105.9Cfm, 45Dba | Newark Electronics |
AC Axial Fan, 119x38mm, 115V | RS |
ebmpapst Axial Fan AC Ball 119x119x38mm 115V 180m³/h | Distrelec |
AC TUBEAXIAL FAN | Avnet America |
Where can I find additional details, specifications and documents for a 4606ZH?
Additional datasheets, footprints and schematics for 4606ZH are listed on our Part Details page. You can also find images and similar parts to 4606ZH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4606ZH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4606ZH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4606ZH fall under?
The 4606ZH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4606ZH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4606ZH you can contact the distributor directly for product support, shipping queries etc.
Is the 4606ZH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4606ZH have stock available?
Authorised distributors including RS Americas, Sager, element14, Newark Electronics and Farnell have stock available or on a lead time for 4606ZH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4606ZH often in real-time on the comparison pages.
What if I can't find stock of 4606ZH?
You can fill out our help required form which you can use to request a quote for 4606ZH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.