Status: | Unknown |
---|---|
Series: | 4000N Series |
RoHS: | Unknown |
Prices starting from US$30.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.32
|
365
in stock
|
Buy Now | |
Sager
from US$31.99
|
2,421
in stock
|
Buy Now | |
RS Americas
from US$40.07
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$50.63
|
300
in stock
|
Buy Now | |
Farnell
from US$42.10
|
300
in stock
|
Buy Now | |
Distrelec
from US$43.33
|
269
in stock
|
Buy Now | |
element14
from US$43.07
|
131
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$43.91
|
16
in stock
|
Buy Now | |
Avnet America
from US$30.08
|
-
|
Buy Now | |
Relay Specialties
from US$36.33
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 51dBA |
Flow Rate - Imperial | 105.9cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 4000N Series |
Power Rating | 18W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
External Diameter | 119mm |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 105mm |
Fixing Hole Diameter | 4mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Frequency | 60Hz |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Operating life Time | 40000h |
Panel Cutout Diameter | 115mm |
Power Consumption | 18W |
Speed Range Max | 3100rpm |
Type | Low Noise 119mm |
AC Fans Tubeaxial Fan, 119x119x38mm, 115VAC, 105.9CFM, 18W, 51dBA, 3100RPM, Ball Bearing | Sager |
AC Fan, 115V, 120x120x38mm, 105.9CFM, 18W, 51dBA, 2650RPM, Terminals | ebm-papst 4606N | RS Americas |
AC axial fan 119mm 115V 180m3/h | RS |
Axial Fan, 119Mm, 115Vac, 51Dba | Newark Electronics |
FAN, 119X119X38MM, 115VAC | Farnell |
ebmpapst Axial Fan AC 119x119x38mm 115V 180m³/h IP20 | Distrelec |
FAN, 119MM, 115VAC | element14 |
Fan: AC | Transfer Multisort Elektronik |
AC Fan Ball Bearing 115V 18W 60Hz 3100RPM 105.9CFM 51dBA Flange Mount | Avnet America |
Fan Tubeaxial 115VAC Square119mm L x 119mm H Ball 106.0CFM (2.97m³/min) 2 Terminals | Relay Specialties |
Where can I find additional details, specifications and documents for a 4606N?
Additional datasheets, footprints and schematics for 4606N are listed on our Part Details page. You can also find images and similar parts to 4606N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4606N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4606N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4606N fall under?
The 4606N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4606N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4606N you can contact the distributor directly for product support, shipping queries etc.
Is the 4606N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4606N have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for 4606N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4606N often in real-time on the comparison pages.
What if I can't find stock of 4606N?
You can fill out our help required form which you can use to request a quote for 4606N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.