Status: | Unknown |
---|---|
Series: | 46 Series |
RoHS: | Unknown |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 250mA |
Switch Terminals | Solder |
Product Range | 46 Series |
Switch, Pushbutton, Spdt, 250Ma, 220V | Newark Electronics |
Where can I find additional details, specifications and documents for a 46-05-05-502-0303?
Additional datasheets, footprints and schematics for 46-05-05-502-0303 are listed on our Part Details page. You can also find images and similar parts to 46-05-05-502-0303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46-05-05-502-0303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46-05-05-502-0303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46-05-05-502-0303 fall under?
The 46-05-05-502-0303 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 46-05-05-502-0303 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46-05-05-502-0303 you can contact the distributor directly for product support, shipping queries etc.
Is the 46-05-05-502-0303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46-05-05-502-0303 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for 46-05-05-502-0303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46-05-05-502-0303 often in real-time on the comparison pages.
What if I can't find stock of 46-05-05-502-0303?
You can fill out our help required form which you can use to request a quote for 46-05-05-502-0303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.