4600XP Fans & Blowers by ebm-papst

AXIAL FAN, 119MM, 115VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.33

Distributor Stock
Logo for Distrelec
Distrelec
from US$57.62
25
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$45.79
186
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.90
186
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$24.33
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 119mm
External Depth 38mm
Flow Rate - Imperial 106cu.ft/min
Flow Rate - Metric 3m³/min
Noise Rating 50dBA
Bearing Type Sleeve
RoHS Compliant Yes

Alternative Descriptions

AC Fans Tubeaxial 119x38mm 115VAC 106CFM 18W | Rapid Electronics
ebmpapst Axial Fan AC Sleeve 119x119x38mm 115V 176m³/h | Distrelec
Fan Tubeaxial 115VAC Square119mm L x 119mm H Sintec 106.0CFM (2.97m³/min) 2 Terminals | Relay Specialties
Axial Fan, 119Mm, 115Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4600XP?

Additional datasheets, footprints and schematics for 4600XP are listed on our Part Details page. You can also find images and similar parts to 4600XP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4600XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4600XP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4600XP fall under?

The 4600XP is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 4600XP when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4600XP you can contact the distributor directly for product support, shipping queries etc.

Is the 4600XP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 4600XP have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Relay Specialties and Newark Electronics have stock available or on a lead time for 4600XP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4600XP often in real-time on the comparison pages.

What if I can't find stock of 4600XP?

You can fill out our help required form which you can use to request a quote for 4600XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay