Status: | Unknown |
---|---|
Series: | 4000X Series |
RoHS: | Unknown |
Prices starting from US$25.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.91
|
30
in stock
|
Buy Now | |
Sager
from US$27.37
|
1,653
in stock
|
Buy Now | |
Rapid Electronics
from US$38.49
|
481
in stock
|
Buy Now | |
Chip One Stop
from US$28.20
|
481
in stock
|
Buy Now | |
element14
from US$34.92
|
360
in stock
|
Buy Now | |
RS Americas
from US$35.21
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$44.57
|
278
in stock
|
Buy Now | |
Farnell
from US$38.91
|
82
in stock
|
Buy Now | |
Distrelec
from US$42.00
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.20
|
11
in stock
|
Buy Now | |
Avnet America
from US$25.73
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 50dBA |
Flow Rate - Imperial | 106cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Bearing Type | Sleeve |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 4000X Series |
Power Rating | 18W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Operating Temperature Max | 60°C |
Power Consumption | 18W |
AC Fans Tubeaxial Fan, 119x119x38mm, 115VAC, 106CFM, 18W, 50dBA, Sleeve, Terminals | Sager |
AC Fans Tubeaxial Fan 119x119x38mm 115VAC | Rapid Electronics |
FAN, 119X119X38MM 115VAC | element14 |
AC Fan, 115V, 120x120x38mm, 106CFM, 18W, 50dBA, Terminals | ebm-papst 4600X | RS Americas |
Axial Fan, 119Mm X 119Mm X 38Mm, 115Vac | Newark Electronics |
AC Axial Fan, 119x38mm, 115V | RS |
ebmpapst Axial Fan AC Sleeve 119x119x38mm 115V 176m³/h | Distrelec |
Fan: AC | Transfer Multisort Elektronik |
AC Fan Sintec Bearing 115V 18W 50Hz/60Hz 106CFM 50dBA Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 4600X?
Additional datasheets, footprints and schematics for 4600X are listed on our Part Details page. You can also find images and similar parts to 4600X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4600X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4600X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4600X fall under?
The 4600X is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4600X when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4600X you can contact the distributor directly for product support, shipping queries etc.
Is the 4600X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4600X have stock available?
Authorised distributors including Sager, Rapid Electronics, Chip One Stop, element14 and RS Americas have stock available or on a lead time for 4600X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4600X often in real-time on the comparison pages.
What if I can't find stock of 4600X?
You can fill out our help required form which you can use to request a quote for 4600X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.