Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Pad Per Hole |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.07mm |
External Height | 114.3mm |
External Width | 205.2mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
Protoboard, Perforated, Grid 0.1X0.1",Board 8.08"LX4.5"WX0.062"T, Hole-Dia 0.042" | Vector Electronics & Technology 45P80-1 | RS Americas |
Pcb, Pad/Hole 2 Sides | Newark Electronics |
PC BOARD, EPOXY GLASS COMPOSITE, 1.57MM | element14 |
Where can I find additional details, specifications and documents for a 45P80-1?
Additional datasheets, footprints and schematics for 45P80-1 are listed on our Part Details page. You can also find images and similar parts to 45P80-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45P80-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45P80-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45P80-1 fall under?
The 45P80-1 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 45P80-1 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45P80-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 45P80-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45P80-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 45P80-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45P80-1 often in real-time on the comparison pages.
What if I can't find stock of 45P80-1?
You can fill out our help required form which you can use to request a quote for 45P80-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.