Status: | Unknown |
---|---|
Series: | JMK Series |
RoHS: | Unknown |
Prices starting from US$17.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.01
|
No stock
|
Buy Now |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 250V |
Product Range | JMK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 500mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (27-Jun-2018) |
Angle | 30° |
Contact Configuration | SP12T |
Contact Current @ Contact Voltage DC Max | 1A |
Contact Current Rating | 5A |
Contact Resistance | 3mohm |
Indexing Angle | 30° |
Material | Nylon with hard brass silver plated blades |
No. of Positions | 12Ways |
No. of Wafers | 1 |
Shaft Diameter | 6.35mm |
Spindle Diameter | 6.4mm |
Spindle Length | 37mm |
Stop Setting | Adjustable |
Switch Operation | Off-On |
Test Voltage | 1000V |
Thread Size | 3/8" x 32 UNEF |
SWITCH, 1POLE, 12 POS | Farnell |
Where can I find additional details, specifications and documents for a 459101JMK1?
Additional datasheets, footprints and schematics for 459101JMK1 are listed on our Part Details page. You can also find images and similar parts to 459101JMK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 459101JMK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 459101JMK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 459101JMK1 fall under?
The 459101JMK1 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 459101JMK1 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 459101JMK1 you can contact the distributor directly for product support, shipping queries etc.
Is the 459101JMK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 459101JMK1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 459101JMK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 459101JMK1 often in real-time on the comparison pages.
What if I can't find stock of 459101JMK1?
You can fill out our help required form which you can use to request a quote for 459101JMK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.