Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 1.97" |
---|---|
External Height - Metric | 50.8mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 6.69" |
External Width - Metric | 169.92mm |
Black/Red Two Point Pull Handles 6.71 Ln. 2 Ht. Thermoplastic Elastomer Center t | Davies Molding 4571BR | RS Americas |
Handle, 1.97", Two-Point/Pull, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 4571BR?
Additional datasheets, footprints and schematics for 4571BR are listed on our Part Details page. You can also find images and similar parts to 4571BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4571BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4571BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4571BR fall under?
The 4571BR is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4571BR when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4571BR you can contact the distributor directly for product support, shipping queries etc.
Is the 4571BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4571BR have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 4571BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4571BR often in real-time on the comparison pages.
What if I can't find stock of 4571BR?
You can fill out our help required form which you can use to request a quote for 4571BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.