Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 1.68" |
---|---|
External Height - Metric | 42.67mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 5.75" |
Product Range | - |
Handle, soft touch, blk/yellow | Davies Molding 4570BY | RS Americas |
Handle, 1.68", Two-Point/Pull, Yellow | Newark Electronics |
HANDLE, 1.68", TWO-POINT / PULL, YELLOW | element14 |
Where can I find additional details, specifications and documents for a 4570BY?
Additional datasheets, footprints and schematics for 4570BY are listed on our Part Details page. You can also find images and similar parts to 4570BY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4570BY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4570BY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4570BY fall under?
The 4570BY is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4570BY when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4570BY you can contact the distributor directly for product support, shipping queries etc.
Is the 4570BY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4570BY have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4570BY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4570BY often in real-time on the comparison pages.
What if I can't find stock of 4570BY?
You can fill out our help required form which you can use to request a quote for 4570BY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.