Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
456155-000,
7-1193423-8 |
Splice Material | Tin-Plated Copper |
---|---|
Insulation Material | Polyolefin |
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | .38 – .95mm², 754 – 1900CMA, 22 – 18AWG |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | 29.5mm, 1.16in |
Government Qualified | No |
Heavy Duty | No |
Comment | This part is use for 2x AWG 22 to AWG 18 |
Packaging Method | Bag/Box |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Serrated | No |
Sealable | Yes |
Support Style | Non-Insulation Support |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cable Accessories Splice | Avnet America |
Terminals WASHER THRUST | Sager |
Where can I find additional details, specifications and documents for a 456155-000?
Additional datasheets, footprints and schematics for 456155-000 are listed on our Part Details page. You can also find images and similar parts to 456155-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 456155-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 456155-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 456155-000 fall under?
The 456155-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 456155-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 456155-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 456155-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 456155-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 456155-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 456155-000 often in real-time on the comparison pages.
What if I can't find stock of 456155-000?
You can fill out our help required form which you can use to request a quote for 456155-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.