Status: | Unknown |
---|---|
Series: | 456 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 55.9mm |
External Width - Metric | 120.8mm |
External Depth - Metric | 171.8mm |
IP Rating | IP66 |
Body Colour | Unfinished |
NEMA Rating | - |
External Height - Imperial | 2.2" |
External Width - Imperial | 4.76" |
External Depth - Imperial | 6.76" |
Product Range | 456 Series |
No. of Switch Holes | - |
SVHC | No SVHC (27-Jun-2018) |
Depth - Imperial | 4.8" |
Depth - Metric | 122mm |
Fixing Centres LxW | 189x80 |
Fixing Hole Diameter | 5mm |
Flange Depth | 100mm |
Height - Imperial | 2" |
Height - Metric | 51mm |
Length / Width - Imperial | 6.8" |
Length / Width - Metric | 173mm |
Lid Depth | 5mm |
Overall Width | 202mm |
Enclosure, Box, Diecast, Flanged, Ip66, Emi/Rfi Box, 55.9 Mm, 120.8 Mm, 171.8 Mm, Aluminium Rohs Compliant: Yes |Deltron Enclosures 456-0050 | Newark Electronics |
BOX, DIECAST, IP66, FLANGED | element14 |
Where can I find additional details, specifications and documents for a 456-0050?
Additional datasheets, footprints and schematics for 456-0050 are listed on our Part Details page. You can also find images and similar parts to 456-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 456-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 456-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 456-0050 fall under?
The 456-0050 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 456-0050 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 456-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the 456-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 456-0050 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 456-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 456-0050 often in real-time on the comparison pages.
What if I can't find stock of 456-0050?
You can fill out our help required form which you can use to request a quote for 456-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.