Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cut Off Wheel |
---|---|
For Use With | Mandrel 402 |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Blade Diameter | 38mm |
Disc Diameter | 38mm |
Orbit Diameter | 3.2mm |
Shank Dia | 3.2mm |
CUT OFF WHEEL, 38MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | G-4 1/2 |
MSCP | 2 |
Average Bulb Life | 5000h |
Power Rating | 4.76W |
RoHS Compliant | Yes |
Lamp, Incandescent, Ba9S, 28V, 4.76W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-4 1/2 |
MSCP | 2 |
Average Bulb Life | 5000h |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 456.?
Additional datasheets, footprints and schematics for 456. are listed on our Part Details page. You can also find images and similar parts to 456. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 456. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 456. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 456. fall under?
The 456. is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 456. when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 456. you can contact the distributor directly for product support, shipping queries etc.
Is the 456. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 456. have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Carlton-Bates have stock available or on a lead time for 456..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 456. often in real-time on the comparison pages.
What if I can't find stock of 456.?
You can fill out our help required form which you can use to request a quote for 456. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.