Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
No stock
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 |
Cable Diameter Min | - |
Cable Diameter Max | 13.5mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Grommet |
Behind Panel Depth | 24mm |
Box Quantity | 5 |
Cable Diameter | 13.5mm |
Cable Diameter Max - Imperial | 0.531" |
Cable Diameter Max - Metric | 13.5mm |
Colour | Black |
Current Rating | 10A |
External Length / Height | 29mm |
External Width | 28mm |
Material | Nylon |
Mounting Hole Dia | 20mm |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
Thread Size | M20 |
Voltage Rating VAC | 380V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M20 |
---|---|
Cable Diameter Max | 13.5mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 455-9650?
Additional datasheets, footprints and schematics for 455-9650 are listed on our Part Details page. You can also find images and similar parts to 455-9650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 455-9650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 455-9650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 455-9650 fall under?
The 455-9650 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 455-9650 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 455-9650 you can contact the distributor directly for product support, shipping queries etc.
Is the 455-9650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 455-9650 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 455-9650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 455-9650 often in real-time on the comparison pages.
What if I can't find stock of 455-9650?
You can fill out our help required form which you can use to request a quote for 455-9650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.