Status: | Unknown |
---|---|
Series: | Evo-Stik Series |
RoHS: | Unknown |
Prices starting from US$7.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.02
|
No stock
|
Buy Now |
Adhesive Type | PVC (Polyvinylchloride) Weld |
---|---|
Adhesive Colour | Transparent |
Cure | - |
Tensile Strength | - |
Dispensing Method | Tub |
Volume | 250ml |
Weight | - |
Product Range | Evo-Stik Series |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
Where can I find additional details, specifications and documents for a 455919?
Additional datasheets, footprints and schematics for 455919 are listed on our Part Details page. You can also find images and similar parts to 455919 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 455919 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 455919 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 455919 fall under?
The 455919 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 455919 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 455919 you can contact the distributor directly for product support, shipping queries etc.
Is the 455919 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 455919 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 455919.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 455919 often in real-time on the comparison pages.
What if I can't find stock of 455919?
You can fill out our help required form which you can use to request a quote for 455919 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.