Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 1.44" |
---|---|
External Height - Metric | 36.576mm |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | 4.375" |
Product Range | - |
Handle, Two-Point Nylon Handle, (2) 10-32 X 3/8 Female Insert | Davies Molding 4555-C | RS Americas |
Handle, 1.44", Two-Point/Pull, Black | Newark Electronics |
HANDLE, 1.44", TWO-POINT / PULL, BLACK | Farnell |
Where can I find additional details, specifications and documents for a 4555-C?
Additional datasheets, footprints and schematics for 4555-C are listed on our Part Details page. You can also find images and similar parts to 4555-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4555-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4555-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4555-C fall under?
The 4555-C is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 4555-C when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4555-C you can contact the distributor directly for product support, shipping queries etc.
Is the 4555-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4555-C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4555-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4555-C often in real-time on the comparison pages.
What if I can't find stock of 4555-C?
You can fill out our help required form which you can use to request a quote for 4555-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.