Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 100MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 1 |
For Use With | General Purpose Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Input Voltage | 300V |
Lead Length | 1.2m |
Oscilloscope, 1.2 m, 100 MHz @ -3 db, 300 V (Max.), 10 Megohms, 10.5 pF (Max.) | Pomona Electronics 4550B | RS Americas |
PROBE, OSCILLOSCOPE, 100MHZ | element14 |
Oscilloscope Test Probe Leads | Newark Electronics |
Where can I find additional details, specifications and documents for a 4550B?
Additional datasheets, footprints and schematics for 4550B are listed on our Part Details page. You can also find images and similar parts to 4550B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4550B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4550B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4550B fall under?
The 4550B is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 4550B when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4550B you can contact the distributor directly for product support, shipping queries etc.
Is the 4550B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4550B have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 4550B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4550B often in real-time on the comparison pages.
What if I can't find stock of 4550B?
You can fill out our help required form which you can use to request a quote for 4550B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.