Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 0.3" |
---|---|
External Diameter | 0.25" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | LED Mount |
For Use With | T-1 (3mm) and T-1-3/4 (5mm) LEDs |
RoHS Compliant | Yes |
LED MOUNTING PAD NYLON 7.6MM | Future Electronics |
LED Mount, Vertical,0.300in.,3mm or 5mm LED,2 Lead, Round, Molded Nylon, White | Bivar Inc. 455-300 | RS Americas |
Where can I find additional details, specifications and documents for a 455-300?
Additional datasheets, footprints and schematics for 455-300 are listed on our Part Details page. You can also find images and similar parts to 455-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 455-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 455-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 455-300 fall under?
The 455-300 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 455-300 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 455-300 you can contact the distributor directly for product support, shipping queries etc.
Is the 455-300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 455-300 have stock available?
Authorised distributors including RS, Future Electronics, RS Americas and element14 have stock available or on a lead time for 455-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 455-300 often in real-time on the comparison pages.
What if I can't find stock of 455-300?
You can fill out our help required form which you can use to request a quote for 455-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.