Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
TE Store
from US$3.60
|
-
|
Buy Now | |
Farnell
from US$2.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Economy Sealant |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Number of Positions | 4 |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Length | .48in, 12.19mm |
Height | .29in, 7.36mm |
Voltage Rating | 50VDC |
Centerline | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester GF |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | White dot identifies pin 1. |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 25 |
Switch Type | DIP |
Actuator Style | Recessed Rocker |
Product Type | Switch |
Sealed | Yes |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
7000 Dip Sw 4 Posn Sealed |Alcoswitch Te Connectivity 4-5435166-9 | Newark Electronics |
Switch DIP ON OFF SPST 4 Recessed Rocker PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, 7000 Dip Switch, 4 Posn Sealed | TE Connectivity 4-5435166-9 | RS Americas |
TE Connectivity 7000 DIP SW 4 POSN SEALED DIP Switches / | Distrelec |
Special Order: 7000 DIP SW 4 POSN SEALED Dip Switch | Part Number: 4-5435166-9 | Internal Number: 4-5435166-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-5435166-9?
Additional datasheets, footprints and schematics for 4-5435166-9 are listed on our Part Details page. You can also find images and similar parts to 4-5435166-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-5435166-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-5435166-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-5435166-9 fall under?
The 4-5435166-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-5435166-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-5435166-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-5435166-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-5435166-9 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 4-5435166-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-5435166-9 often in real-time on the comparison pages.
What if I can't find stock of 4-5435166-9?
You can fill out our help required form which you can use to request a quote for 4-5435166-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.