Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
454100-000,
5-1193408-9 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
5,650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
84,108
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
67,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
27,429
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
16,822
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
4,017
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
2,524
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
2,452
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | Nylon |
---|---|
Color | Blue |
Splice Material | Copper |
Insulation Type | Pre-Insulated |
Plating Material | Tin |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .08in, 2mm |
Wire Size | 2.5 – 1.5mm², 14 – 16AWG |
Overall Length | 31.5mm, 1.24in |
Government Qualified | No |
Barrel Color | Blue |
Military Category | No |
Packaging Method | Bag/Box |
Packaging Quantity | 100/Box |
Product Type | DuraSeal Crimp Splice |
Insulated | Yes |
Sealable | Yes |
Splice Type | In-Line Splice, Butt Splice |
High Temperature Rating | 257°F, 125°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-406-0002 16-14g DURASEAL BUTT SPLICE | Heilind Electronics |
14-16 AWG Blue Fully Insulated Heat Shrink Terminal Butt Splice Connector | Future Electronics |
Crimp rcp. splice c-barrel,1.5-2.5sq.mm | RS |
Splice Terminal 14-16AWG 31.5mm 4.6mm Tin Loose Piece | Avnet America |
Terminals D-406-0002 | Rapid Electronics |
Duraseal Crimp Splice Environment Resistance |Raychem Te Connectivity 454100-000 | Newark Electronics |
Terminals 16-14 AWG SPLICE | Sager |
Where can I find additional details, specifications and documents for a 454100-000?
Additional datasheets, footprints and schematics for 454100-000 are listed on our Part Details page. You can also find images and similar parts to 454100-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 454100-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 454100-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 454100-000 fall under?
The 454100-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 454100-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 454100-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 454100-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 454100-000 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Future Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 454100-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 454100-000 often in real-time on the comparison pages.
What if I can't find stock of 454100-000?
You can fill out our help required form which you can use to request a quote for 454100-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.