Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1193406-9,
453751-000 |
Prices starting from US$22.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.58
|
No stock
|
Buy Now | |
Rapid Electronics
from US$58.36
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$35.30
|
64
in stock
|
Buy Now | |
Distrelec
from US$66.08
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$37.24
|
-
|
Buy Now | |
Avnet America
from US$22.81
|
-
|
Buy Now | |
Sager
from US$26.36
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Material Systems Code | 25 |
Lipped | Yes |
Wire/Cable Outside Diameter | 12 mm, .433 in, 14 mm, .55 in, .43 in, 16 mm, .47 in, .63 in, .71 in, 18 mm, .7 in, 11 mm |
Cable Diameter Range | .382 – .839in, 9.7 – 21.3mm |
Approved Standards | IEC 62329-3-102, BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE |
Zugelassene Standards | IEC 62329-3-102, MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots&End Caps 222D242-25/86-0 | Rapid Electronics |
TE Connectivity 222D242-25/86-0 Heat Shrink Cable Boots | Distrelec |
Heat Shrink Cable Boots&end Caps 222D242-25/86-0 |Raychem Te Connectivity 453751-000 | Newark Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 222D242-25/86-0 | Sager |
Where can I find additional details, specifications and documents for a 453751-000?
Additional datasheets, footprints and schematics for 453751-000 are listed on our Part Details page. You can also find images and similar parts to 453751-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 453751-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 453751-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 453751-000 fall under?
The 453751-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 453751-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 453751-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 453751-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 453751-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 453751-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 453751-000 often in real-time on the comparison pages.
What if I can't find stock of 453751-000?
You can fill out our help required form which you can use to request a quote for 453751-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.