45-315 Leads by GC Electronics

COMPUTER CABLE EGA 6FT PUTTY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.76

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.76
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$292.76
3
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Connector Type A D Sub 9 Position Plug
Connector Type B D Sub 9 Position Plug
Cable Length - Imperial 6ft
Cable Length - Metric 1.8m
Jacket Color Putty
Product Range -
Cable Length 6ft

Alternative Descriptions

Serial Data Cable, 1.83 m, (9) 28 AWG, Putty, DB9 Male x DB9 Male | Carlton-Bates


45315 Tools & Production Supplies by Greenlee

CONNECTOR,F CRIMP-RG6 (10 PAK)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Connector,f Crimp-Rg6 (10 Pak) |Greenlee 45315 | Newark Electronics

45315 Connectors by TE Connectivity

ANVIL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 45-315?

Additional datasheets, footprints and schematics for 45-315 are listed on our Part Details page. You can also find images and similar parts to 45-315 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 45-315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-315 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 45-315 fall under?

The 45-315 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to 45-315 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 45-315 you can contact the distributor directly for product support, shipping queries etc.

Is the 45-315 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 45-315 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 45-315.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 45-315 often in real-time on the comparison pages.

What if I can't find stock of 45-315?

You can fill out our help required form which you can use to request a quote for 45-315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay