Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
4,970
in stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
10,155
in stock
|
Buy Now | |
TE Store
from US$1.56
|
7,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
5,000
in stock
|
Buy Now | |
element14
from US$0.82
|
4,970
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
3,046
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
2,600
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Shunt Type | Tandem Spring |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Shunt Style | Open Top |
Contact Base Material | Phosphor Bronze |
Height | 9.14mm, .36in |
Insulation Resistance | 1000MΩ |
Termination Resistance | 20mΩ |
Housing Material | Polyester, Nylon |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Packaging Quantity | 5000 |
Packaging Method | Bag |
実装方法 | Bag |
Operating Temperature Range | -40 – 85°C |
TDM SPRING SHUNT ASY 2 POS | Heilind Electronics |
TDM SPRING, SHUNT ASY 2 POS Shunt Type: Tandem Spring Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Tandem Spring Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 4-530153-1 | Internal Number: 4-530153-1 | .1" | TE Connectivity | TE Store |
Shunt Jumper, 2Way, 2.54Mm | Newark Electronics |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
SHUNT, 2POS, 2.54MM | element14 |
2 Position 2.54 mm Centerline Open Top Tandem Spring Post Shunt | Future Electronics |
SHUNT, TANDEM SPRING, 2 POSITION, 2.54 MM, OPEN TOP | TE Connectivity 4-530153-1 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | - |
Body Material | Polyester |
Contact Material | Phosphor Bronze |
No. of Contacts | 2Contacts |
Where can I find additional details, specifications and documents for a 4-530153-1?
Additional datasheets, footprints and schematics for 4-530153-1 are listed on our Part Details page. You can also find images and similar parts to 4-530153-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-530153-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-530153-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-530153-1 fall under?
The 4-530153-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 4-530153-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-530153-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-530153-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-530153-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 4-530153-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-530153-1 often in real-time on the comparison pages.
What if I can't find stock of 4-530153-1?
You can fill out our help required form which you can use to request a quote for 4-530153-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.