Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$636.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$636.98
|
No stock
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 30hp |
Current Rating | 44A |
Product Range | - |
Coil Voltage VAC Nom | 230V |
IP / NEMA Rating | IP65 |
Switching AC3 Power Max | 22kW |
Where can I find additional details, specifications and documents for a 452EXE2SI-OL?
Additional datasheets, footprints and schematics for 452EXE2SI-OL are listed on our Part Details page. You can also find images and similar parts to 452EXE2SI-OL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 452EXE2SI-OL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 452EXE2SI-OL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 452EXE2SI-OL fall under?
The 452EXE2SI-OL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 452EXE2SI-OL when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 452EXE2SI-OL you can contact the distributor directly for product support, shipping queries etc.
Is the 452EXE2SI-OL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 452EXE2SI-OL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 452EXE2SI-OL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 452EXE2SI-OL often in real-time on the comparison pages.
What if I can't find stock of 452EXE2SI-OL?
You can fill out our help required form which you can use to request a quote for 452EXE2SI-OL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.