Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31.17
|
67
in stock
|
Buy Now | |
Rapid Electronics
from US$736.63
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$589.00
|
67
in stock
|
Buy Now | |
Heilind Electronics
-
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
5
in stock
|
Buy Now | |
RS Americas
from US$31.99
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Press Xdcr Analog Psi Range |Te Connectivity 4525-SS5A001GP | Newark Electronics |
Peizoresistive Sensor Gage 0Psi Min 20Psi Max | Rapid Electronics |
PRESS XDCR, ANALOG, PSI RANGE | Heilind Electronics |
Sensor | RS Americas |
Pressure Sensor 0.5V to 4.5V 1Psi Gauge 8-Pin DIP | Avnet America |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Board Mount Pressure Sensors 0-1psig Dual 5.0 Vdc Thru Hole | Sager |
Where can I find additional details, specifications and documents for a 4525-SS5A001GP?
Additional datasheets, footprints and schematics for 4525-SS5A001GP are listed on our Part Details page. You can also find images and similar parts to 4525-SS5A001GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4525-SS5A001GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4525-SS5A001GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4525-SS5A001GP fall under?
The 4525-SS5A001GP is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4525-SS5A001GP when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4525-SS5A001GP you can contact the distributor directly for product support, shipping queries etc.
Is the 4525-SS5A001GP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4525-SS5A001GP have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 4525-SS5A001GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4525-SS5A001GP often in real-time on the comparison pages.
What if I can't find stock of 4525-SS5A001GP?
You can fill out our help required form which you can use to request a quote for 4525-SS5A001GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.