Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.77
|
No stock
|
Buy Now | |
TE Store
from US$103.35
|
326
in stock
|
Buy Now | |
Newark Electronics
from US$26.74
|
-
|
Buy Now | |
Future Electronics
from US$51.79
|
-
|
Buy Now | |
Avnet America
from US$44.43
|
-
|
Buy Now | |
RS Americas
from US$77.25
|
-
|
Buy Now | |
Avnet Asia
from US$50.76
|
-
|
Buy Now | |
TTI Europe
from US$47.11
|
-
|
Buy Now | |
Richardson RFPD
from US$47.06
|
-
|
Buy Now | |
Sager
from US$60.73
|
-
|
Buy Now | |
Farnell
from US$54.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PRESS XDCR,DIGITAL,PSI RANGE Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Proof Pressure Range: 15 psi Pressure: 15 psi Pressure: 1.034 bar Digital Pressure and Altimeter Sensor Modules Absolute 15 psi | PCB Mounted Digital Pressure Sensor | Part Number: 4525DO-SS3AS015AP | Internal Number: 4525DO-SS3AS015AP | TE Connectivity | TE Store |
Board Mount Pressure Sensor | RS |
Press Xdcr,digital,psi Range Rohs Compliant: Yes |Te Connectivity 4525DO-SS3AS015AP | Newark Electronics |
PRESS XDCR,DIGITAL,PSI RANGE | Future Electronics |
Pressure Sensor 0Psi to 15Psi Absolute 8-Pin DIP | Avnet America |
Sensor | RS Americas |
PRESS XDCRDIGITALPSI RANGE | TTI Europe |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Board Mount Pressure Sensors 0-15psia Single 3.3 Vdc Thru Hole | Sager |
PRESSURE SENSOR, 15PSI, ABSOL, SPI | Farnell |
Where can I find additional details, specifications and documents for a 4525DO-SS3AS015AP?
Additional datasheets, footprints and schematics for 4525DO-SS3AS015AP are listed on our Part Details page. You can also find images and similar parts to 4525DO-SS3AS015AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4525DO-SS3AS015AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4525DO-SS3AS015AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4525DO-SS3AS015AP fall under?
The 4525DO-SS3AS015AP is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4525DO-SS3AS015AP when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4525DO-SS3AS015AP you can contact the distributor directly for product support, shipping queries etc.
Is the 4525DO-SS3AS015AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4525DO-SS3AS015AP have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 4525DO-SS3AS015AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4525DO-SS3AS015AP often in real-time on the comparison pages.
What if I can't find stock of 4525DO-SS3AS015AP?
You can fill out our help required form which you can use to request a quote for 4525DO-SS3AS015AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.