Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 254mm |
---|---|
Cutting Capacity Max | 35mm |
For Use With | Copper, Aluminium & Communication Cable |
Handle Colour | Green |
RoHS Compliant | NA |
Ratcheting Jaw Cutter 10 | Carlton-Bates |
Tools, Cutters | Newark Electronics |
Cutter, Cable-Ratchet | Greenlee 45206 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 45206?
Additional datasheets, footprints and schematics for 45206 are listed on our Part Details page. You can also find images and similar parts to 45206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45206 fall under?
The 45206 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.
Can I view similar or alternative parts?
You can view similar parts to 45206 when available in the Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45206 you can contact the distributor directly for product support, shipping queries etc.
Is the 45206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45206 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 45206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45206 often in real-time on the comparison pages.
What if I can't find stock of 45206?
You can fill out our help required form which you can use to request a quote for 45206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.